Gemu Valves Globe Valve GEMU® 552

Description
Construction The GEMU 552 pneumatically operated 2/2 way valve is a globe valve which can be used in relatively high temperature applications. It has a pneumatic plastic piston actuator and PTFE seat. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing and an excellent service life. A wiper ring fitted in front of the gland packing protects the seal against contamination and damage. Features Suitable for inert and corrosive liquid and gaseous media Suitable for individual applications due to choice of various actuator sizes and valve body materials Customized design option as a control valve Control medium connection can be rotated through 360° Connection for earthing cable available ATEX conformity upon request Advantages Extensive range of accessories such as electrical position indicator electrical position indicator electro-pneumatic positioner stroke limiter
Description
Construction The GEMU 552 pneumatically operated 2/2 way valve is a globe valve which can be used in relatively high temperature applications. It has a pneumatic plastic piston actuator and PTFE seat. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing and an excellent service life. A wiper ring fitted in front of the gland packing protects the seal against contamination and damage. Features Suitable for inert and corrosive liquid and gaseous media Suitable for individual applications due to choice of various actuator sizes and valve body materials Customized design option as a control valve Control medium connection can be rotated through 360° Connection for earthing cable available ATEX conformity upon request Advantages Extensive range of accessories such as electrical position indicator electrical position indicator electro-pneumatic positioner stroke limiter

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - GEMU® 552 - Gemu Valves
Atlanta, GA, USA
Globe Valve
GEMU® 552
Globe Valve GEMU® 552
Construction The GEMU 552 pneumatically operated 2/2 way valve is a globe valve which can be used in relatively high temperature applications. It has a pneumatic plastic piston actuator and PTFE seat. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing and an excellent service life. A wiper ring fitted in front of the gland packing protects the seal against contamination and damage. Features Suitable for inert and corrosive liquid and gaseous media Suitable for individual applications due to choice of various actuator sizes and valve body materials Customized design option as a control valve Control medium connection can be rotated through 360° Connection for earthing cable available ATEX conformity upon request Advantages Extensive range of accessories such as electrical position indicator electrical position indicator electro-pneumatic positioner stroke limiter

Construction
The GEMU 552 pneumatically operated 2/2 way valve is a globe valve which can be used in relatively high temperature applications. It has a pneumatic plastic piston actuator and PTFE seat. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing and an excellent service life. A wiper ring fitted in front of the gland packing protects the seal against contamination and damage.
Features

  • Suitable for inert and corrosive liquid and gaseous media
  • Suitable for individual applications due to choice of various actuator sizes and valve body materials
  • Customized design option as a control valve
  • Control medium connection can be rotated through 360°
  • Connection for earthing cable available
  • ATEX conformity upon request

Advantages

  • Extensive range of accessories such as
    • electrical position indicator
    • electrical position indicator
    • electro-pneumatic positioner
    • stroke limiter
Supplier's Site

Technical Specifications

  Gemu Valves
Product Category Industrial Valves
Product Number GEMU® 552
Product Name Globe Valve
Valve Type Globe
Primary Material Stainless Steel
Media Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media; Air; Compressed Air; Chemical
Valve Size 0.59 to 3.94 inch (15.00 to 100.00 mm)
Maximum Pressure 36.26 to 580.15 psi (25.52 to 408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517923 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121604005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
062 MINSTAC® Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details