Gemu Valves Diaphragm Valve GEMU® 613

Description
Construction Valve body and diaphragm are available in various materials Low maintenance electric actuator with reversible synchronous motor Reduction gear is operated via a cam A spring ensures continuous contact between the cam and the valve spindle Optical position indicator Features Suitable for inert and corrosive" liquid, viscous and gaseous media Insensitive to contaminated abrasive media Direct 4-20 (0-20) mA control using an optional module or an integrated control module Electrical position indication by means of a potentiometer (optional module) or potential-free limit switches Consistent adjustable control system and reliable opening and closing action Valve in nominal bore size 15 mm with male threads can be fitted to the pipeline without additional connection elements Optional flow direction and mounting position Advantages Long-life synchronous motor, no danger of burn-out Opening and closing behaviour is independent of the working pressure High flow capability High efficiency
Description
Construction Valve body and diaphragm are available in various materials Low maintenance electric actuator with reversible synchronous motor Reduction gear is operated via a cam A spring ensures continuous contact between the cam and the valve spindle Optical position indicator Features Suitable for inert and corrosive" liquid, viscous and gaseous media Insensitive to contaminated abrasive media Direct 4-20 (0-20) mA control using an optional module or an integrated control module Electrical position indication by means of a potentiometer (optional module) or potential-free limit switches Consistent adjustable control system and reliable opening and closing action Valve in nominal bore size 15 mm with male threads can be fitted to the pipeline without additional connection elements Optional flow direction and mounting position Advantages Long-life synchronous motor, no danger of burn-out Opening and closing behaviour is independent of the working pressure High flow capability High efficiency

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Valve - GEMU® 613 - Gemu Valves
Atlanta, GA, USA
Diaphragm Valve
GEMU® 613
Diaphragm Valve GEMU® 613
Construction Valve body and diaphragm are available in various materials Low maintenance electric actuator with reversible synchronous motor Reduction gear is operated via a cam A spring ensures continuous contact between the cam and the valve spindle Optical position indicator Features Suitable for inert and corrosive" liquid, viscous and gaseous media Insensitive to contaminated abrasive media Direct 4-20 (0-20) mA control using an optional module or an integrated control module Electrical position indication by means of a potentiometer (optional module) or potential-free limit switches Consistent adjustable control system and reliable opening and closing action Valve in nominal bore size 15 mm with male threads can be fitted to the pipeline without additional connection elements Optional flow direction and mounting position Advantages Long-life synchronous motor, no danger of burn-out Opening and closing behaviour is independent of the working pressure High flow capability High efficiency

Construction

  • Valve body and diaphragm are available in various materials
  • Low maintenance electric actuator with reversible synchronous motor
  • Reduction gear is operated via a cam
  • A spring ensures continuous contact between the cam and the valve spindle
  • Optical position indicator

Features

  • Suitable for inert and corrosive" liquid, viscous and gaseous media
  • Insensitive to contaminated abrasive media
  • Direct 4-20 (0-20) mA control using an optional module or an integrated control module
  • Electrical position indication by means of a potentiometer (optional module) or potential-free limit switches
  • Consistent adjustable control system and reliable opening and closing action
  • Valve in nominal bore size 15 mm with male threads can be fitted to the pipeline without additional connection elements
  • Optional flow direction and mounting position

Advantages

  • Long-life synchronous motor, no danger of burn-out
  • Opening and closing behaviour is independent of the working pressure
  • High flow capability
  • High efficiency
Supplier's Site

Technical Specifications

  Gemu Valves
Product Category Industrial Valves
Product Number GEMU® 613
Product Name Diaphragm Valve
Valve Type Diaphragm
Primary Material PVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media; Air; Compressed Air; Chemical
Valve Size 0.47 to 0.59 inch (12.00 to 15.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hilton Wedge Gate Valves (H-110) -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details
Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Solenoid Valves - 5000009778-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details