Gemu Valves Datasheets for Rotameters
Rotameters are typically tapered glass tubes positioned vertically in the fluid flow. A float within the tube rides upward in relation to the amount of flow.
Rotameters: Learn more
| Product Name | Notes |
|---|---|
| Plastic flowmeter which operates according to the variable area principle with integral metering orifice, housing material: polysulfone. The float is made of PVC-U or PP which can also be fitted... | |
| The flowmeter operates according to the variable area principle. Metering tubes are available in Trogamid-T, suitable for inert media, and polysulfone, suitable for corrosive media (PVC and PVDF tubes on... |