AAA Products International, Inc. Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-position, friction positioned. Spool stays in any position when handle is released. | |
| 2-position, spring returned spool. Spool returns to position "C" when the handle is released. | |
| 3-position, friction position, positive detent in all positions. Spool stays in position when lever is released. | |
| 3-position, spring centered. Spool returns to position "B" when handle is released. | |
| Designed for operation on compressed air; not suitable for liquid service. May be used to handle inert gases, although a source of compressed air may be required for spool shifting... | |
| Differential Pilot models are operated with a button bleeder that shifts the spool. | |
| Manual lever models are operated with a handle that shifts the spool. The standard handle position of the knob for a 3-position valve is the center of the valve (Position... | |
| Pilot models are operated with a remote pressure source that shifts the spool. To shift the valve, remote pressure source is sent to the valve. Refer to the section on... | |
| Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the... | |
| This option is only available on models KE and KO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire... | |
| This option is only available on models RR and RO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire... |