AAA Products International, Inc. Solenoid Valve ESO12

Description
Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the solenoid operator must use an "External Pilot" source at a pressure between 25 PSI to 150 PSI. Valves that require external pilot pressure can be ordered from the factory with the "Z" Option or be converted in the field for "External Pilot" operation.
Description
Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the solenoid operator must use an "External Pilot" source at a pressure between 25 PSI to 150 PSI. Valves that require external pilot pressure can be ordered from the factory with the "Z" Option or be converted in the field for "External Pilot" operation.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - ESO12 - AAA Products International, Inc.
Dallas, TX, USA
Solenoid Valve
ESO12
Solenoid Valve ESO12
Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the solenoid operator must use an "External Pilot" source at a pressure between 25 PSI to 150 PSI. Valves that require external pilot pressure can be ordered from the factory with the "Z" Option or be converted in the field for "External Pilot" operation.

Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the solenoid operator must use an "External Pilot" source at a pressure between 25 PSI to 150 PSI. Valves that require external pilot pressure can be ordered from the factory with the "Z" Option or be converted in the field for "External Pilot" operation.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number ESO12
Product Name Solenoid Valve
Valve Type Directional; Solenoid; Spool
Primary Material Aluminum
Media Gas (optional feature); Air; Compressed Air
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Labcock Valves - 1076002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details