AAA Products International, Inc. Stainless Steel Valve KO3SS

Description
This option is only available on models KE and KO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on compressed air or gases compatible with 316 stainless steel and Viton seals.
Description
This option is only available on models KE and KO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on compressed air or gases compatible with 316 stainless steel and Viton seals.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, USA
Stainless Steel Valve
KO3SS
Stainless Steel Valve KO3SS
This option is only available on models KE and KO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on compressed air or gases compatible with 316 stainless steel and Viton seals.

This option is only available on models KE and KO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on compressed air or gases compatible with 316 stainless steel and Viton seals.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number KO3SS
Product Name Stainless Steel Valve
Valve Type Directional; Cartridge; Spool
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720140 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 13.78 inch (350.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details