AAA Products International, Inc. Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| Double solenoid, 2-position, friction position. Spool shifts and remains shifted when one solenoid or the other is momentarily or continuously energized. | |
| Double solenoid, 2-position, no springs. Spool shifts and remains shifted when one solenoid or the other is momentarily or continuously energized. | |
| Double solenoid, 3-position, spring centered, closed center spool. All ports are blocked when both solenoids are de-energized. See for other spools. | |
| Double solenoid, 3-position, spring centered. Spool returns to center, position "B", when both coils are de-energized. | |
| Single solenoid, 2-position, pilot pressure returned spool. Pilot pressure from an external 3-way valve returns spool to its original position. | |
| Single solenoid, 2-position, pilot returned spool. Spool returns to position "C" from auxiliary control valve furnished by the user. | |
| Single solenoid, 2-position, pilot returned spool. Spool returns to position "C" from auxiliary control valve furnished by the user | |
| Single solenoid, 2-position, spring return. Spool returns to original position when solenoid is de-energized. | |
| Single solenoid, 2-position, spring return. Spool returns to position "C" when solenoid is de-energized. | |
| Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the... | |
| The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139,... |