This option is only available on models KE and KO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on compressed air or gases compatible with 316 stainless steel and Viton seals.
| AAA Products International, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | KE3SS |
| Product Name | Stainless Steel Valve |
| Valve Type | Directional; Cartridge; Spool |
| Primary Material | Aluminum |
| Media | Gas; Air; Compressed Air |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |