Pilot models are operated with a remote pressure source that shifts the spool. To shift the valve, remote pressure source is sent to the valve. Refer to the section on flow control to understand more on spool position and port flow.
| AAA Products International, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | RR12 |
| Product Name | Pilot Operated Valve |
| Valve Type | Directional; Pilot; Spool |
| Primary Material | Aluminum |
| Media | Gas (optional feature); Air; Compressed Air |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |