AAA Products International, Inc. Stainless Steel Valve RO2SS

Description
This option is only available on models RR and RO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on compressed air or gases compatible with 316 stainless steel and Viton seals.
Description
This option is only available on models RR and RO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on compressed air or gases compatible with 316 stainless steel and Viton seals.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, USA
Stainless Steel Valve
RO2SS
Stainless Steel Valve RO2SS
This option is only available on models RR and RO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on compressed air or gases compatible with 316 stainless steel and Viton seals.

This option is only available on models RR and RO with body styles 2 and 3. This option allows the valve to be used in harsh, wash down environments. Entire construction is stainless steel, even the nameplate and screws. Soft seal construction with Viton O-ring seals in body grooves. Can be used on compressed air or gases compatible with 316 stainless steel and Viton seals.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number RO2SS
Product Name Stainless Steel Valve
Valve Type Directional; Cartridge; Spool
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-CPVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1213005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details