Differential Pilot models are operated with a button bleeder that shifts the spool.
| AAA Products International, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DY12 |
| Product Name | Differential Pilot Valve |
| Valve Type | Directional; Pilot; Cartridge; Spool |
| Primary Material | Aluminum |
| Media | Gas (optional feature); Air; Compressed Air |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |