AAA Products International, Inc. Solenoid Valve ESY12

Description
Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the solenoid operator must use an "External Pilot" source at a pressure between 25 PSI to 150 PSI. Valves that require external pilot pressure can be ordered from the factory with the "Z" Option or be converted in the field for "External Pilot" operation.
Description
Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the solenoid operator must use an "External Pilot" source at a pressure between 25 PSI to 150 PSI. Valves that require external pilot pressure can be ordered from the factory with the "Z" Option or be converted in the field for "External Pilot" operation.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - ESY12 - AAA Products International, Inc.
Dallas, TX, USA
Solenoid Valve
ESY12
Solenoid Valve ESY12
Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the solenoid operator must use an "External Pilot" source at a pressure between 25 PSI to 150 PSI. Valves that require external pilot pressure can be ordered from the factory with the "Z" Option or be converted in the field for "External Pilot" operation.

Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other pressures or vacuum, then the solenoid operator must use an "External Pilot" source at a pressure between 25 PSI to 150 PSI. Valves that require external pilot pressure can be ordered from the factory with the "Z" Option or be converted in the field for "External Pilot" operation.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number ESY12
Product Name Solenoid Valve
Valve Type Directional; Solenoid; Spool
Primary Material Aluminum
Media Gas (optional feature); Air; Compressed Air
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 1715-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Air Circuit 4-Way Valves - 61620 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 1.00
View Details