Manual lever models are operated with a handle that shifts the spool. The standard handle position of the knob for a 3-position valve is the center of the valve (Position "B"). To fully shift the valve, the handle is pulled towards the operator (Position
| AAA Products International, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HY16P |
| Product Name | Manual Lever Valve |
| Valve Type | Directional; Spool |
| Primary Material | Aluminum |
| Media | Gas (optional feature); Air; Compressed Air |
| Valve Size | 2.00 inch (50.80 mm) |