U.S. Tsubaki Power Transmission, LLC ATRA-FLEX T-Flex Split Taper Bushing Couplings

Description
Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life Application Range T-Flex® coupling sizes available to transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial misalignment without generating reactionary loads, which significantly increases bearing life. T-Flex® uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging your rotational equipment. No lubrication or routine maintenance is required. The rugged polyurethane insert is the only spare part and can be replaced in minutes without having to move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high temperature inserts available up to 350°. The inserts are available in a range of hardness to meet most torsional stiffness and torque requirements, and offers very high resistance to chemicals and weather. T-Flex® couplings are suitable for blind assembly, horizontal or vertical, reversing, and stop/start applications. The Compact size to torque ratio with generous bore capacity allows proper sizing. Hubs are available for use with tapered bushings, lock assemblies, shrink discs, finished bored and keyed, taper bored, and spline bored. How It Works T-Flex® close coupled couplings consist of four parts. The Ring Hub, Flex Hub, Insert, and Drive Ring. The Ring Hub and Flex Hub are installed on the shafts with the Drive Ring fitting over the Flex Hub. After coupling alignment, the Insert is placed around the Flex Hub engaging the bottom lobes of the Insert. The Drive Ring is then fitted over the Insert engaging the top lobes of the Insert. The Drive Ring is then fastened to the Ring Hub using high strength alloy steel socket head cap screws with high collar lock washers. The coupling will now transmit torque with silent, smooth reliable, maintenance free operation. Manufacturing T-Flex® is manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer a low cost alternative to stainless steel called Ferritic Nitro carburization. This process gives our carbon steel a uniform case hardening up to RC 62 and significantly prevents wear and corrosion. T-Flex® inserts are made from durable custom compounded polyurethane that offer resistance to almost every fluid found in industry today. Using T-Flex® ensures dependable, maintenance free torque transmission for your rotational equipment, and comes with product / technical support from our knowledgeable staff with over 25 years’ experience.
Datasheet
Description
Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life Application Range T-Flex® coupling sizes available to transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial misalignment without generating reactionary loads, which significantly increases bearing life. T-Flex® uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging your rotational equipment. No lubrication or routine maintenance is required. The rugged polyurethane insert is the only spare part and can be replaced in minutes without having to move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high temperature inserts available up to 350°. The inserts are available in a range of hardness to meet most torsional stiffness and torque requirements, and offers very high resistance to chemicals and weather. T-Flex® couplings are suitable for blind assembly, horizontal or vertical, reversing, and stop/start applications. The Compact size to torque ratio with generous bore capacity allows proper sizing. Hubs are available for use with tapered bushings, lock assemblies, shrink discs, finished bored and keyed, taper bored, and spline bored. How It Works T-Flex® close coupled couplings consist of four parts. The Ring Hub, Flex Hub, Insert, and Drive Ring. The Ring Hub and Flex Hub are installed on the shafts with the Drive Ring fitting over the Flex Hub. After coupling alignment, the Insert is placed around the Flex Hub engaging the bottom lobes of the Insert. The Drive Ring is then fitted over the Insert engaging the top lobes of the Insert. The Drive Ring is then fastened to the Ring Hub using high strength alloy steel socket head cap screws with high collar lock washers. The coupling will now transmit torque with silent, smooth reliable, maintenance free operation. Manufacturing T-Flex® is manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer a low cost alternative to stainless steel called Ferritic Nitro carburization. This process gives our carbon steel a uniform case hardening up to RC 62 and significantly prevents wear and corrosion. T-Flex® inserts are made from durable custom compounded polyurethane that offer resistance to almost every fluid found in industry today. Using T-Flex® ensures dependable, maintenance free torque transmission for your rotational equipment, and comes with product / technical support from our knowledgeable staff with over 25 years’ experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATRA-FLEX T-Flex Split Taper Bushing Couplings -  - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
ATRA-FLEX T-Flex Split Taper Bushing Couplings
ATRA-FLEX T-Flex Split Taper Bushing Couplings
Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life Application Range T-Flex® coupling sizes available to transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial misalignment without generating reactionary loads, which significantly increases bearing life. T-Flex® uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging your rotational equipment. No lubrication or routine maintenance is required. The rugged polyurethane insert is the only spare part and can be replaced in minutes without having to move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high temperature inserts available up to 350°. The inserts are available in a range of hardness to meet most torsional stiffness and torque requirements, and offers very high resistance to chemicals and weather. T-Flex® couplings are suitable for blind assembly, horizontal or vertical, reversing, and stop/start applications. The Compact size to torque ratio with generous bore capacity allows proper sizing. Hubs are available for use with tapered bushings, lock assemblies, shrink discs, finished bored and keyed, taper bored, and spline bored. How It Works T-Flex® close coupled couplings consist of four parts. The Ring Hub, Flex Hub, Insert, and Drive Ring. The Ring Hub and Flex Hub are installed on the shafts with the Drive Ring fitting over the Flex Hub. After coupling alignment, the Insert is placed around the Flex Hub engaging the bottom lobes of the Insert. The Drive Ring is then fitted over the Insert engaging the top lobes of the Insert. The Drive Ring is then fastened to the Ring Hub using high strength alloy steel socket head cap screws with high collar lock washers. The coupling will now transmit torque with silent, smooth reliable, maintenance free operation. Manufacturing T-Flex® is manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer a low cost alternative to stainless steel called Ferritic Nitro carburization. This process gives our carbon steel a uniform case hardening up to RC 62 and significantly prevents wear and corrosion. T-Flex® inserts are made from durable custom compounded polyurethane that offer resistance to almost every fluid found in industry today. Using T-Flex® ensures dependable, maintenance free torque transmission for your rotational equipment, and comes with product / technical support from our knowledgeable staff with over 25 years’ experience.

Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life

  • Application Range T-Flex® coupling sizes available to transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm.
  • Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial misalignment without generating reactionary loads, which significantly increases bearing life. T-Flex® uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging your rotational equipment. No lubrication or routine maintenance is required. The rugged polyurethane insert is the only spare part and can be replaced in minutes without having to move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high temperature inserts available up to 350°. The inserts are available in a range of hardness to meet most torsional stiffness and torque requirements, and offers very high resistance to chemicals and weather. T-Flex® couplings are suitable for blind assembly, horizontal or vertical, reversing, and stop/start applications. The Compact size to torque ratio with generous bore capacity allows proper sizing. Hubs are available for use with tapered bushings, lock assemblies, shrink discs, finished bored and keyed, taper bored, and spline bored.
  • How It Works T-Flex® close coupled couplings consist of four parts. The Ring Hub, Flex Hub, Insert, and Drive Ring. The Ring Hub and Flex Hub are installed on the shafts with the Drive Ring fitting over the Flex Hub. After coupling alignment, the Insert is placed around the Flex Hub engaging the bottom lobes of the Insert. The Drive Ring is then fitted over the Insert engaging the top lobes of the Insert. The Drive Ring is then fastened to the Ring Hub using high strength alloy steel socket head cap screws with high collar lock washers. The coupling will now transmit torque with silent, smooth reliable, maintenance free operation.
  • Manufacturing T-Flex® is manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer a low cost alternative to stainless steel called Ferritic Nitro carburization. This process gives our carbon steel a uniform case hardening up to RC 62 and significantly prevents wear and corrosion. T-Flex® inserts are made from durable custom compounded polyurethane that offer resistance to almost every fluid found in industry today. Using T-Flex® ensures dependable, maintenance free torque transmission for your rotational equipment, and comes with product / technical support from our knowledgeable staff with over 25 years’ experience.
Supplier's Site Datasheet

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Flexible Couplings
Product Name ATRA-FLEX T-Flex Split Taper Bushing Couplings
Rated Torque 413 to 1.57E6 In-lbs (476 to 1.81E6 kg-cm)
Rated Speed 1400 to 18000 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

12mm Bore, 57.15mm Overall Length, Polyurethane,
Specs
Rated Torque 27.96 In-lbs (32.24 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.4724 inch (12 mm)
View Details
Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details
Flexible Coupling Flectors - 8087282 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 0.9000 degrees
Parallel 0.0087 inch (0.2200 mm)
View Details