U.S. Tsubaki Power Transmission, LLC ATRA-FLEX API 610 compliant T-FLEX

Description
ATRA-FLEX® has been providing engineered coupling solutions for over 36 years. New alternative to achieve safe, reliable and efficient results with our T-FLEX®API 610 compliant couplings. Meets API 610 standards with the additional benefits of increased misalignment capabilities, less reactionary loads and more dampening than disc style couplings. This non- lubricated coupling accommodates for misalignment without loss of performance. The ease of high quality polyurethane insert replacement significantly reduces maintenance cost and minimal downtime while safeguarding your employees and equipment. This coupling is suitable for moderate to high speed operation on a wide range of general purpose motors and turbine driven equipment. ● ANTI-FLY Feature; Piloted flange and drive ring retains spacer in the unlikely event of an insert failure. ● Easy to fit and replace; spacer can be installed and removed without moving shaft hubs or equipment. ● Interference fit hubs meet AGMA class 9 balance. ● Dynamic balancing to G 2.5 available for higher speed applications. ● Puller holes incorporated into all interference fit hubs. ● Low imposed forces on machinery reduces vibration and maximizes bearing life
Datasheet
Description
ATRA-FLEX® has been providing engineered coupling solutions for over 36 years. New alternative to achieve safe, reliable and efficient results with our T-FLEX®API 610 compliant couplings. Meets API 610 standards with the additional benefits of increased misalignment capabilities, less reactionary loads and more dampening than disc style couplings. This non- lubricated coupling accommodates for misalignment without loss of performance. The ease of high quality polyurethane insert replacement significantly reduces maintenance cost and minimal downtime while safeguarding your employees and equipment. This coupling is suitable for moderate to high speed operation on a wide range of general purpose motors and turbine driven equipment. ● ANTI-FLY Feature; Piloted flange and drive ring retains spacer in the unlikely event of an insert failure. ● Easy to fit and replace; spacer can be installed and removed without moving shaft hubs or equipment. ● Interference fit hubs meet AGMA class 9 balance. ● Dynamic balancing to G 2.5 available for higher speed applications. ● Puller holes incorporated into all interference fit hubs. ● Low imposed forces on machinery reduces vibration and maximizes bearing life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATRA-FLEX API 610 compliant T-FLEX -  - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
ATRA-FLEX API 610 compliant T-FLEX
ATRA-FLEX API 610 compliant T-FLEX
ATRA-FLEX® has been providing engineered coupling solutions for over 36 years. New alternative to achieve safe, reliable and efficient results with our T-FLEX®API 610 compliant couplings. Meets API 610 standards with the additional benefits of increased misalignment capabilities, less reactionary loads and more dampening than disc style couplings. This non- lubricated coupling accommodates for misalignment without loss of performance. The ease of high quality polyurethane insert replacement significantly reduces maintenance cost and minimal downtime while safeguarding your employees and equipment. This coupling is suitable for moderate to high speed operation on a wide range of general purpose motors and turbine driven equipment. ● ANTI-FLY Feature; Piloted flange and drive ring retains spacer in the unlikely event of an insert failure. ● Easy to fit and replace; spacer can be installed and removed without moving shaft hubs or equipment. ● Interference fit hubs meet AGMA class 9 balance. ● Dynamic balancing to G 2.5 available for higher speed applications. ● Puller holes incorporated into all interference fit hubs. ● Low imposed forces on machinery reduces vibration and maximizes bearing life

ATRA-FLEX® has been providing engineered coupling solutions for over 36 years.

New alternative to achieve safe, reliable and efficient results with our T-FLEX®API 610 compliant couplings. Meets API 610 standards with the additional benefits of increased misalignment capabilities, less reactionary loads and more dampening than disc style couplings.

This non- lubricated coupling accommodates for misalignment without loss of performance. The ease of high quality polyurethane insert replacement significantly reduces maintenance cost and minimal downtime while safeguarding your employees and equipment. This coupling is suitable for moderate to high speed operation on a wide range of general purpose motors and turbine driven equipment.

● ANTI-FLY Feature; Piloted flange and drive ring retains spacer in the unlikely event of an insert failure.

● Easy to fit and replace; spacer can be installed and removed without moving shaft hubs or equipment.

● Interference fit hubs meet AGMA class 9 balance.

● Dynamic balancing to G 2.5 available for higher speed applications.

● Puller holes incorporated into all interference fit hubs.

● Low imposed forces on machinery reduces vibration and maximizes bearing life

Supplier's Site Datasheet

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Flexible Couplings
Product Name ATRA-FLEX API 610 compliant T-FLEX
Rated Torque 1.57E6 In-lbs (1.81E6 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087349 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1 degrees
Parallel 0.0126 inch (0.3200 mm)
View Details
KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details