U.S. Tsubaki Power Transmission, LLC ATRA-FLEX Millennium Limited End Float Couplings

Description
Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging your rotational equipment. No lubrication or routine maintenance is required. The rugged polyurethane insert is the only spare part and can be replaced in minutes without having to move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high temperature inserts available up to 350°. The inserts are available in a range of hardness to meet most torsional stiffness and torque requirements, and offers very high resistance to chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer a low cost alternative to stainless steel called Ferritic Nitro carburization. This process gives our carbon steel a uniform case hardening up to RC 62 and significantly prevents wear and corrosion. Inserts are made from durable custom compounded polyurethane that offer resistance to almost every fluid found in industry today. ATRA-FLEX® offers all these advantages Change out of coupling insert is faster than any other Custom Compounded polyurethane inserts provide elasticity and resistance to high torque, shear and shock loads Unlike others, a single ATRA-FLEX coupling can be purchased to fit two different shaft sizes Elastic insert is highly resistant to humidity, oils, corrosion and chemicals; retains performance characteristics at temperatures from 60℉ to 250℉ No lubrication or service is required 70,000 hours or more with no signs of wear May be installed horizontally or vertically; can rotate in either direction. No metal to metal contact between coupling parts Initial cost is low and maintenance and downtime are minimal. High temperature inserts (RED) available to 350℉
Datasheet
Description
Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging your rotational equipment. No lubrication or routine maintenance is required. The rugged polyurethane insert is the only spare part and can be replaced in minutes without having to move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high temperature inserts available up to 350°. The inserts are available in a range of hardness to meet most torsional stiffness and torque requirements, and offers very high resistance to chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer a low cost alternative to stainless steel called Ferritic Nitro carburization. This process gives our carbon steel a uniform case hardening up to RC 62 and significantly prevents wear and corrosion. Inserts are made from durable custom compounded polyurethane that offer resistance to almost every fluid found in industry today. ATRA-FLEX® offers all these advantages Change out of coupling insert is faster than any other Custom Compounded polyurethane inserts provide elasticity and resistance to high torque, shear and shock loads Unlike others, a single ATRA-FLEX coupling can be purchased to fit two different shaft sizes Elastic insert is highly resistant to humidity, oils, corrosion and chemicals; retains performance characteristics at temperatures from 60℉ to 250℉ No lubrication or service is required 70,000 hours or more with no signs of wear May be installed horizontally or vertically; can rotate in either direction. No metal to metal contact between coupling parts Initial cost is low and maintenance and downtime are minimal. High temperature inserts (RED) available to 350℉
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATRA-FLEX Millennium Limited End Float Couplings -  - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
ATRA-FLEX Millennium Limited End Float Couplings
ATRA-FLEX Millennium Limited End Float Couplings
Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging your rotational equipment. No lubrication or routine maintenance is required. The rugged polyurethane insert is the only spare part and can be replaced in minutes without having to move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high temperature inserts available up to 350°. The inserts are available in a range of hardness to meet most torsional stiffness and torque requirements, and offers very high resistance to chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer a low cost alternative to stainless steel called Ferritic Nitro carburization. This process gives our carbon steel a uniform case hardening up to RC 62 and significantly prevents wear and corrosion. Inserts are made from durable custom compounded polyurethane that offer resistance to almost every fluid found in industry today. ATRA-FLEX® offers all these advantages Change out of coupling insert is faster than any other Custom Compounded polyurethane inserts provide elasticity and resistance to high torque, shear and shock loads Unlike others, a single ATRA-FLEX coupling can be purchased to fit two different shaft sizes Elastic insert is highly resistant to humidity, oils, corrosion and chemicals; retains performance characteristics at temperatures from 60℉ to 250℉ No lubrication or service is required 70,000 hours or more with no signs of wear May be installed horizontally or vertically; can rotate in either direction. No metal to metal contact between coupling parts Initial cost is low and maintenance and downtime are minimal. High temperature inserts (RED) available to 350℉
  • Detect and Lock-On Ring Feature
  • “Internal Support” of Insert for Higher Horse Power
  • Higher Horse Power in a Smaller Package
  • Large Bore Capacity
  • No Exposed Shaft on Spacer Coupling
  • Very Economical
  • Torque Ratings up to 3,610,000lbs

Uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging your rotational equipment. No lubrication or routine maintenance is required. The rugged polyurethane insert is the only spare part and can be replaced in minutes without having to move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high temperature inserts available up to 350°. The inserts are available in a range of hardness to meet most torsional stiffness and torque requirements, and offers very high resistance to chemicals and weather.

ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer a low cost alternative to stainless steel called Ferritic Nitro carburization. This process gives our carbon steel a uniform case hardening up to RC 62 and significantly prevents wear and corrosion. Inserts are made from durable custom compounded polyurethane that offer resistance to almost every fluid found in industry today.

ATRA-FLEX® offers all these advantages

  • Change out of coupling insert is faster than any other
  • Custom Compounded polyurethane inserts provide elasticity and resistance to high torque, shear and shock loads
  • Unlike others, a single ATRA-FLEX coupling can be purchased to fit two different shaft sizes
  • Elastic insert is highly resistant to humidity, oils, corrosion and chemicals; retains performance characteristics at temperatures from 60℉ to 250℉
  • No lubrication or service is required
  • 70,000 hours or more with no signs of wear
  • May be installed horizontally or vertically; can rotate in either direction.
  • No metal to metal contact between coupling parts
  • Initial cost is low and maintenance and downtime are minimal.
  • High temperature inserts (RED) available to 350℉
Supplier's Site Datasheet

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Flexible Couplings
Product Name ATRA-FLEX Millennium Limited End Float Couplings
Rated Torque 88 to 3.61E6 In-lbs (101 to 4.16E6 kg-cm)
Rated Speed 1100 to 20200 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
Flexible Couplings - 606045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details