SKF/North America Jaw Couplings

Description
Jaw couplings provide a cost-effective solution for standard power applications, cushioning moderate shock loads and dampening low vibration levels. Virtually maintenance-free and easy to install, jaw couplings are available with a "snap wrap" element allowing element replacement in site. Urethane and hytrel elements have agreater power rating than nitrile elements and are recommended for applicationswhere a compact, high torque solution is required.
Description
Jaw couplings provide a cost-effective solution for standard power applications, cushioning moderate shock loads and dampening low vibration levels. Virtually maintenance-free and easy to install, jaw couplings are available with a "snap wrap" element allowing element replacement in site. Urethane and hytrel elements have agreater power rating than nitrile elements and are recommended for applicationswhere a compact, high torque solution is required.

Suppliers

Company
Product
Description
Supplier Links
Jaw Couplings -  - SKF/North America
Lansdale, PA, USA
Jaw Couplings
Jaw Couplings
Jaw couplings provide a cost-effective solution for standard power applications, cushioning moderate shock loads and dampening low vibration levels. Virtually maintenance-free and easy to install, jaw couplings are available with a "snap wrap" element allowing element replacement in site. Urethane and hytrel elements have agreater power rating than nitrile elements and are recommended for applicationswhere a compact, high torque solution is required.

Jaw couplings provide a cost-effective solution for standard power applications, cushioning moderate shock loads and dampening low vibration levels. Virtually maintenance-free and easy to install, jaw couplings are available with a "snap wrap" element allowing element replacement in site. Urethane and hytrel elements have agreater power rating than nitrile elements and are recommended for applicationswhere a compact, high torque solution is required.

Supplier's Site

Technical Specifications

  SKF/North America
Product Category Flexible Couplings
Product Name Jaw Couplings
Coupling Type Spider
Rated Torque 31.06 to 2478 In-lbs (35.82 to 2857 kg-cm)
Rated Speed 3600 rpm
Units Metric Design
Bore Diameter 0.3543 to 2.36 inch (9 to 60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Chain Coupling
Units Metric Design
Bore Diameter 0.4724 to 1.38 inch (12 to 35 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details