SKF/North America Chain Couplings

Description
Chain couplings are able to transmit higher torque than their shafts, making them idealfor high torque applications. Available with a pilot bore, finished bore or tapered bushing(face or hub), flanges are linked together with du plex roller chains enabling themto accommodate up to 2° of misalignment.To help provide maximum service life andreliability, particularly for high speed applications, SKF recommends fitting all chaincouplings with a cover and lubricating them properly. If a chain coupling is to be subjectedto reversing operations, shock or pulsating loads, or other severe operating conditions,select a coupling one size larger than normal.
Description
Chain couplings are able to transmit higher torque than their shafts, making them idealfor high torque applications. Available with a pilot bore, finished bore or tapered bushing(face or hub), flanges are linked together with du plex roller chains enabling themto accommodate up to 2° of misalignment.To help provide maximum service life andreliability, particularly for high speed applications, SKF recommends fitting all chaincouplings with a cover and lubricating them properly. If a chain coupling is to be subjectedto reversing operations, shock or pulsating loads, or other severe operating conditions,select a coupling one size larger than normal.

Suppliers

Company
Product
Description
Supplier Links
Chain Couplings -  - SKF/North America
Lansdale, PA, USA
Chain Couplings
Chain Couplings
Chain couplings are able to transmit higher torque than their shafts, making them idealfor high torque applications. Available with a pilot bore, finished bore or tapered bushing(face or hub), flanges are linked together with du plex roller chains enabling themto accommodate up to 2° of misalignment.To help provide maximum service life andreliability, particularly for high speed applications, SKF recommends fitting all chaincouplings with a cover and lubricating them properly. If a chain coupling is to be subjectedto reversing operations, shock or pulsating loads, or other severe operating conditions,select a coupling one size larger than normal.

Chain couplings are able to transmit higher torque than their shafts, making them idealfor high torque applications. Available with a pilot bore, finished bore or tapered bushing(face or hub), flanges are linked together with du plex roller chains enabling themto accommodate up to 2° of misalignment.To help provide maximum service life andreliability, particularly for high speed applications, SKF recommends fitting all chaincouplings with a cover and lubricating them properly. If a chain coupling is to be subjectedto reversing operations, shock or pulsating loads, or other severe operating conditions,select a coupling one size larger than normal.

Supplier's Site

Technical Specifications

  SKF/North America
Product Category Flexible Couplings
Product Name Chain Couplings
Coupling Type Roller Chain
Rated Torque 3416 to 151327 In-lbs (3939 to 174490 kg-cm)
Rated Speed 1200 to 5000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
14mm Bore, 61.9mm Overall Length, Polyurethane,
Specs
Rated Torque 40 In-lbs (46.12 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.5512 inch (14 mm)
View Details
Bell.coupl. KB1/5-23[ᴓ6] ᴓ3-ᴓ8 - 3-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
View Details
Flexible Coupling Flectors - 2032429 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details