ASG, Division of Jergens, Inc. EZ-9000GR Tape Dispenser with Paper Backing Removal 66161

Description
RP Model cuts tape with while removing the backing paper Up to six different cut lengths can be programmed to cut by selection or in sequence Modular blade and roller unit allows for easy on-site maintenance Dual photo sensors allow two rolls of tape to be cut at the same time Tape support to position a cut piece of tape Cuts non-adhesive tapes Pre-set and loop counter No bobbin needed Uses a range of tape thickness, from 0.002 in. to 0.012 in. (0.05 mm to 0.3 mm) Usable tapes include but are not limited to: Craft, PP, Vinyl, Filament, Glass Cloth, Double-Sided, Strapping, Protective Film, Aluminum Foil Accessories included: Built-In Seperator (for cutting two tape rolls), Blade Oil, Guide Plate, Tweezers, Power Cord Body Material: Anti-Static ABS Rated Voltage: AC 100 V - 240 V, 50/60HZ, 25 W, Fuse 2A (AC Inlet Build-in)
Description
RP Model cuts tape with while removing the backing paper Up to six different cut lengths can be programmed to cut by selection or in sequence Modular blade and roller unit allows for easy on-site maintenance Dual photo sensors allow two rolls of tape to be cut at the same time Tape support to position a cut piece of tape Cuts non-adhesive tapes Pre-set and loop counter No bobbin needed Uses a range of tape thickness, from 0.002 in. to 0.012 in. (0.05 mm to 0.3 mm) Usable tapes include but are not limited to: Craft, PP, Vinyl, Filament, Glass Cloth, Double-Sided, Strapping, Protective Film, Aluminum Foil Accessories included: Built-In Seperator (for cutting two tape rolls), Blade Oil, Guide Plate, Tweezers, Power Cord Body Material: Anti-Static ABS Rated Voltage: AC 100 V - 240 V, 50/60HZ, 25 W, Fuse 2A (AC Inlet Build-in)

Suppliers

Company
Product
Description
Supplier Links
EZ-9000GR Tape Dispenser with Paper Backing Removal - 66161 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
EZ-9000GR Tape Dispenser with Paper Backing Removal
66161
EZ-9000GR Tape Dispenser with Paper Backing Removal 66161
RP Model cuts tape with while removing the backing paper Up to six different cut lengths can be programmed to cut by selection or in sequence Modular blade and roller unit allows for easy on-site maintenance Dual photo sensors allow two rolls of tape to be cut at the same time Tape support to position a cut piece of tape Cuts non-adhesive tapes Pre-set and loop counter No bobbin needed Uses a range of tape thickness, from 0.002 in. to 0.012 in. (0.05 mm to 0.3 mm) Usable tapes include but are not limited to: Craft, PP, Vinyl, Filament, Glass Cloth, Double-Sided, Strapping, Protective Film, Aluminum Foil Accessories included: Built-In Seperator (for cutting two tape rolls), Blade Oil, Guide Plate, Tweezers, Power Cord Body Material: Anti-Static ABS Rated Voltage: AC 100 V - 240 V, 50/60HZ, 25 W, Fuse 2A (AC Inlet Build-in)
  • RP Model cuts tape with while removing the backing paper
  • Up to six different cut lengths can be programmed to cut by selection or in sequence
  • Modular blade and roller unit allows for easy on-site maintenance
  • Dual photo sensors allow two rolls of tape to be cut at the same time
  • Tape support to position a cut piece of tape
  • Cuts non-adhesive tapes
  • Pre-set and loop counter
  • No bobbin needed
  • Uses a range of tape thickness, from 0.002 in. to 0.012 in. (0.05 mm to 0.3 mm)
  • Usable tapes include but are not limited to:
    • Craft, PP, Vinyl, Filament, Glass Cloth, Double-Sided, Strapping, Protective Film, Aluminum Foil
  • Accessories included: Built-In Seperator (for cutting two tape rolls), Blade Oil, Guide Plate, Tweezers, Power Cord
  • Body Material: Anti-Static ABS
  • Rated Voltage: AC 100 V - 240 V, 50/60HZ, 25 W, Fuse 2A (AC Inlet Build-in)
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Packaging Machines
Product Number 66161
Product Name EZ-9000GR Tape Dispenser with Paper Backing Removal
Machine Type TapeDispenser
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 3296002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Inline Bottle Filling System – Intermittent Motion - DF-200 - Prosys
Specs
Machine Type Filling
Packaging BottleJar
Industry Industrial / General Use
View Details
Vertical Band Sealer - VCBSDM-3/8- 6” x 5’ - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details