ASG, Division of Jergens, Inc. EZ-9000GR Tape Dispenser 66136

Description
Up to six different cut lengths can be programmed to cut by selection or in sequence Modular blade and roller unit allows for easy on-site maintenance Dual photo sensors allow two rolls of tape to be cut at the same time Tape support to position a cut piece of tape Cuts non-adhesive tapes Pre-set and loop counter No bobbin needed Uses a range of tape thickness, from 0.002 in. to 0.012 in. (0.05 mm to 0.3 mm) Usable tapes include but are not limited to: Craft, PP, Vinyl, Filament, Glass Cloth, Double-Sided, Strapping, Protective Film, Aluminum Foil Accessories included: Built-In Seperator (for cutting two tape rolls), Blade Oil, Guide Plate, Tweezers, Power Cord Body Material: Anti-Static ABS Rated Voltage: AC 100 V - 240 V, 50/60HZ, 25 W, Fuse 2A (AC Inlet Build-in) Arm mount kit available RP Model available
Description
Up to six different cut lengths can be programmed to cut by selection or in sequence Modular blade and roller unit allows for easy on-site maintenance Dual photo sensors allow two rolls of tape to be cut at the same time Tape support to position a cut piece of tape Cuts non-adhesive tapes Pre-set and loop counter No bobbin needed Uses a range of tape thickness, from 0.002 in. to 0.012 in. (0.05 mm to 0.3 mm) Usable tapes include but are not limited to: Craft, PP, Vinyl, Filament, Glass Cloth, Double-Sided, Strapping, Protective Film, Aluminum Foil Accessories included: Built-In Seperator (for cutting two tape rolls), Blade Oil, Guide Plate, Tweezers, Power Cord Body Material: Anti-Static ABS Rated Voltage: AC 100 V - 240 V, 50/60HZ, 25 W, Fuse 2A (AC Inlet Build-in) Arm mount kit available RP Model available

Suppliers

Company
Product
Description
Supplier Links
EZ-9000GR Tape Dispenser - 66136 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
EZ-9000GR Tape Dispenser
66136
EZ-9000GR Tape Dispenser 66136
Up to six different cut lengths can be programmed to cut by selection or in sequence Modular blade and roller unit allows for easy on-site maintenance Dual photo sensors allow two rolls of tape to be cut at the same time Tape support to position a cut piece of tape Cuts non-adhesive tapes Pre-set and loop counter No bobbin needed Uses a range of tape thickness, from 0.002 in. to 0.012 in. (0.05 mm to 0.3 mm) Usable tapes include but are not limited to: Craft, PP, Vinyl, Filament, Glass Cloth, Double-Sided, Strapping, Protective Film, Aluminum Foil Accessories included: Built-In Seperator (for cutting two tape rolls), Blade Oil, Guide Plate, Tweezers, Power Cord Body Material: Anti-Static ABS Rated Voltage: AC 100 V - 240 V, 50/60HZ, 25 W, Fuse 2A (AC Inlet Build-in) Arm mount kit available RP Model available
  • Up to six different cut lengths can be programmed to cut by selection or in sequence
  • Modular blade and roller unit allows for easy on-site maintenance
  • Dual photo sensors allow two rolls of tape to be cut at the same time
  • Tape support to position a cut piece of tape
  • Cuts non-adhesive tapes
  • Pre-set and loop counter
  • No bobbin needed
  • Uses a range of tape thickness, from 0.002 in. to 0.012 in. (0.05 mm to 0.3 mm)
  • Usable tapes include but are not limited to:
    • Craft, PP, Vinyl, Filament, Glass Cloth, Double-Sided, Strapping, Protective Film, Aluminum Foil
  • Accessories included: Built-In Seperator (for cutting two tape rolls), Blade Oil, Guide Plate, Tweezers, Power Cord
  • Body Material: Anti-Static ABS
  • Rated Voltage: AC 100 V - 240 V, 50/60HZ, 25 W, Fuse 2A (AC Inlet Build-in)
  • Arm mount kit available
  • RP Model available
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Packaging Machines
Product Number 66136
Product Name EZ-9000GR Tape Dispenser
Machine Type TapeDispenser
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 3296002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Tube Filling System - RT60 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Vertical Band Sealer - VBS-3/8-DH-10 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details