ASG, Division of Jergens, Inc. TD-100 Compact Tape Dispenser 66141

Description
Compact and versatile dispenser Designed for industrial or commercial use Presets a piece of tape cut to a precise length Tape support to position a cut piece of tape Memory function can program 6 different lengths Can accommodate 1 or 2 rolls of tape Cut length of 0.169 to 39 inches (5 to 999 mm) Anti-static ABS body 2 Dispensing Modes: Pre-Set: Allows cutting of pre-selected number of pieces; machine stops, and alarm sounds when complete Loop: Allows continuous cutting and dispensing up to a designated number Cuts a large variety of adhesive and non-adhesive material: Tape: Filament, Strong, Acetate Cloth, Glass Cloth, Normex, Prestick, Cellophane, Craft, Masking, Plastic, and more Non-Adhesive: Protection Film, Paper Tape, Insulation Film, Aluminum Foil, Copper Foil, and more LED counter tracks the number of cuts RP Model available - Removes paper backing from tape.
Description
Compact and versatile dispenser Designed for industrial or commercial use Presets a piece of tape cut to a precise length Tape support to position a cut piece of tape Memory function can program 6 different lengths Can accommodate 1 or 2 rolls of tape Cut length of 0.169 to 39 inches (5 to 999 mm) Anti-static ABS body 2 Dispensing Modes: Pre-Set: Allows cutting of pre-selected number of pieces; machine stops, and alarm sounds when complete Loop: Allows continuous cutting and dispensing up to a designated number Cuts a large variety of adhesive and non-adhesive material: Tape: Filament, Strong, Acetate Cloth, Glass Cloth, Normex, Prestick, Cellophane, Craft, Masking, Plastic, and more Non-Adhesive: Protection Film, Paper Tape, Insulation Film, Aluminum Foil, Copper Foil, and more LED counter tracks the number of cuts RP Model available - Removes paper backing from tape.

Suppliers

Company
Product
Description
Supplier Links
TD-100 Compact Tape Dispenser - 66141 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
TD-100 Compact Tape Dispenser
66141
TD-100 Compact Tape Dispenser 66141
Compact and versatile dispenser Designed for industrial or commercial use Presets a piece of tape cut to a precise length Tape support to position a cut piece of tape Memory function can program 6 different lengths Can accommodate 1 or 2 rolls of tape Cut length of 0.169 to 39 inches (5 to 999 mm) Anti-static ABS body 2 Dispensing Modes: Pre-Set: Allows cutting of pre-selected number of pieces; machine stops, and alarm sounds when complete Loop: Allows continuous cutting and dispensing up to a designated number Cuts a large variety of adhesive and non-adhesive material: Tape: Filament, Strong, Acetate Cloth, Glass Cloth, Normex, Prestick, Cellophane, Craft, Masking, Plastic, and more Non-Adhesive: Protection Film, Paper Tape, Insulation Film, Aluminum Foil, Copper Foil, and more LED counter tracks the number of cuts RP Model available - Removes paper backing from tape.
  • Compact and versatile dispenser
  • Designed for industrial or commercial use
  • Presets a piece of tape cut to a precise length
  • Tape support to position a cut piece of tape
  • Memory function can program 6 different lengths
  • Can accommodate 1 or 2 rolls of tape
  • Cut length of 0.169 to 39 inches (5 to 999 mm)
  • Anti-static ABS body
  • 2 Dispensing Modes:
    • Pre-Set: Allows cutting of pre-selected number of pieces; machine stops, and alarm sounds when complete
    • Loop: Allows continuous cutting and dispensing up to a designated number
  • Cuts a large variety of adhesive and non-adhesive material:
    • Tape: Filament, Strong, Acetate Cloth, Glass Cloth, Normex, Prestick, Cellophane, Craft, Masking, Plastic, and more
    • Non-Adhesive: Protection Film, Paper Tape, Insulation Film, Aluminum Foil, Copper Foil, and more
  • LED counter tracks the number of cuts
  • RP Model available - Removes paper backing from tape.
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Packaging Machines
Product Number 66141
Product Name TD-100 Compact Tape Dispenser
Machine Type TapeDispenser
Unlock Full Specs
to access all available technical data

Similar Products

Inline Bottle Filling System – Intermittent Motion - DF-100 - Prosys
Specs
Machine Type Filling
Packaging BottleJar
Industry Industrial / General Use
View Details
Vertical Band Sealer - VCBS-1/4+1/4 6
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details