The XC9235A35C0R-G is a synchronous step-down DC/DC converter designed to deliver a fixed output voltage of 3.5V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The device supports high efficiency, typically reaching up to 92%, and is optimized for use with ceramic capacitors. This regulator operates in PWM control mode, providing stable power supply performance across varying load conditions. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function that disables the output when the input voltage drops below 1.4V. The XC9235A35C0R-G is available in multiple package options, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, making it suitable for various applications, including mobile devices, Bluetooth products, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 3.5V 1 Output 600mA 5-XFBGA, WLBGA
Buck Switching Regulator IC Positive Fixed 3.5V 1 Output 600mA 5-XFBGA, WLBGA
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235A35C0R-G-ND | XC9235A35C0R-G | XC9235A35C0R-G | XC9235A35C0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-XFBGA, WLBGA | Other; 5-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.5 volts | 3.5 to ? volts | 3.5 volts |