Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9235A3HDMR-G

Description
Buck Switching Regulator IC Positive Fixed 3.65V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 3.65V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9235A3HDMR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 600mA driver with a P-channel MOS driver transistor and an N-channel MOS switching transistor, allowing for a compact design that supports ceramic capacitors. The input voltage range is from 2.0V to 6.0V, with output voltage options available from 0.8V to 4.0V for fixed configurations, and adjustable output voltage from 0.9V to 6.0V using external resistors. This regulator operates at selectable oscillation frequencies of 1.2MHz or 3.0MHz, depending on the application requirements. The XC9235A3HDMR-G employs PWM control for efficient operation, with additional features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. It also includes a CL discharge function for rapid output voltage return during standby mode. The device is available in multiple package options, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, making it versatile for various applications, including mobile devices, digital cameras, and portable gaming consoles.

Datasheet Summary
Powered by GS/AI

The XC9235A3HDMR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 600mA driver with a P-channel MOS driver transistor and an N-channel MOS switching transistor, allowing for a compact design that supports ceramic capacitors. The input voltage range is from 2.0V to 6.0V, with output voltage options available from 0.8V to 4.0V for fixed configurations, and adjustable output voltage from 0.9V to 6.0V using external resistors. This regulator operates at selectable oscillation frequencies of 1.2MHz or 3.0MHz, depending on the application requirements. The XC9235A3HDMR-G employs PWM control for efficient operation, with additional features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. It also includes a CL discharge function for rapid output voltage return during standby mode. The device is available in multiple package options, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, making it versatile for various applications, including mobile devices, digital cameras, and portable gaming consoles.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9235A3HDMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9235A3HDMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9235A3HDMR-G-ND
Buck Switching Regulator IC Positive Fixed 3.65V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.65V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9235A3HDMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9235A3HDMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9235A3HDMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9235A3HDMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9235A3HDMR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9235A3HDMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XC9235A3HDMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9235A3HDMR-G
Voltage Regulators - DC DC Switching Regulators XC9235A3HDMR-G
Buck Switching Regulator IC Positive Fixed 3.65V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.65V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9235A3HDMR-G-ND XC9235A3HDMR-G XC9235A3HDMR-G XC9235A3HDMR-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 3.65 volts 3.65 volts 3.65 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PFC (Power Factor Correction) - IR1150ISTRPBF - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
VIN 15 to 20 volts
fsw 200 kHz
View Details
2 suppliers
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Switching Regulators - 2149147P - RS Components, Ltd.
Specs
IOUT 0.1350 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details