AMETEK Sensors, Test & Calibration Digital Test Gauge M1

Description
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10˚ to 50˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces up to five 0.25% mechanical gauges with 0.2% of reading accuracy. 2-Year recommended calibration interval Battery life up to 3 years continuous use Bright backlit display Easy to read extra large numbers Protective boot included Shifts everyday wear to replaceable CPF adapter
Description
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10˚ to 50˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces up to five 0.25% mechanical gauges with 0.2% of reading accuracy. 2-Year recommended calibration interval Battery life up to 3 years continuous use Bright backlit display Easy to read extra large numbers Protective boot included Shifts everyday wear to replaceable CPF adapter

Suppliers

Company
Product
Description
Supplier Links
Digital Test Gauge - M1 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Digital Test Gauge
M1
Digital Test Gauge M1
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10˚ to 50˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces up to five 0.25% mechanical gauges with 0.2% of reading accuracy. 2-Year recommended calibration interval Battery life up to 3 years continuous use Bright backlit display Easy to read extra large numbers Protective boot included Shifts everyday wear to replaceable CPF adapter

The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10˚ to 50˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer.

One wide range M1 digital pressure gauge replaces up to five 0.25% mechanical gauges with 0.2% of reading accuracy.

  • 2-Year recommended calibration interval
  • Battery life up to 3 years continuous use
  • Bright backlit display
  • Easy to read extra large numbers
  • Protective boot included
  • Shifts everyday wear to replaceable CPF adapter
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Digital Pressure Gauges
Product Number M1
Product Name Digital Test Gauge
Pressure Measurement Gauge; Vacuum
Working Pressure Range 10000 psi (7038 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Accuracy 0.0400 to 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Vacuum Pressure Transducer, MicroPirani, Display, NW16 ISO-KF, RS232, DB15, 3 Relays - 925-11034 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details