AMETEK Sensors, Test & Calibration Digital Pressure Gauge XP2i

Description
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter Easy to use-No Menu. No Manual? No Problem! With the optional DataLoggerXP upgrade: Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Now available on the Dual-Line Display XP2i
Description
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter Easy to use-No Menu. No Manual? No Problem! With the optional DataLoggerXP upgrade: Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Now available on the Dual-Line Display XP2i

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge - XP2i - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Digital Pressure Gauge
XP2i
Digital Pressure Gauge XP2i
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter Easy to use-No Menu. No Manual? No Problem! With the optional DataLoggerXP upgrade: Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Now available on the Dual-Line Display XP2i

Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy.

  • Now available up to 15 000 psi
  • Marine grade enclosure resists corrosion
  • Accuracy not affected from -10 to 50°C
  • Replaces 5 or more digital test gauges
  • Fast pressure safety valve (PSV) mode
  • Define custom pressure units
  • Shift everyday wear to replaceable CPF adapter
  • Easy to use-No Menu. No Manual? No Problem!

With the optional DataLoggerXP upgrade:

  • Record 32 000 data points
  • Battery-optimizing, Ultra Low Power (ULP) Mode
  • Over an entire year of continuous recording time
  • Now available on the Dual-Line Display XP2i
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Digital Pressure Gauges
Product Number XP2i
Product Name Digital Pressure Gauge
Pressure Measurement Gauge; Vacuum
Working Pressure Range 15000 psi (10557 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Accuracy 0.0200 to 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Digital Pressure Gauge Test Kit -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Operating Temperature 14 to 122 F (-10 to 50 C)
Accuracy 0.5000 ±% FS
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details