Accurate enough to replace a deadweight tester
Rugged enough to sit in 3 feet of water
Portable enough to complete calibrations anywhere
There's never been anything like this!
The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points.
Keep the nVision Lab Reference on your work bench or mount it in an equipment rack.
| AMETEK Sensors, Test & Calibration | AMETEK Sensors, Test & Calibration | |
|---|---|---|
| Product Category | Pressure Instruments | Pressure Instruments |
| Product Number | nVision | nVision |
| Product Name | ReferencePressure Recorder | Lab ReferenceRecorder |
| Device Category | Instrument or Meter; Recorder or Totalizer | Instrument or Meter; Recorder or Totalizer |
| Sensor Technology | Mechanical Deflection | Mechanical Deflection |
| Pressure Measurement | Differential | Absolute; Gauge |
| Material | Liquid; Gas | Liquid; Gas |
| Features | Temperature Output | Temperature Compensated; Temperature Output |