Minerallac Company Conduit Hanger 8B

Description
CONDUIT HANGER WITH BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 8B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
8B
Conduit Hanger 8B
CONDUIT HANGER WITH BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • #8 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 8B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Conduit Hanger - H1SBS - O-Z/Gedney
Specs
Material of Construction Steel
Features UL Listed
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details