Lisega SE Datasheets for Pipe Hangers and Conduit Hangers

Pipe hangers and pipe supports are used to support hanging pipe.  They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more

Page: 1 2
Product Name Notes
Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while...
For use with small pipe loads and temperatures below 175F degrees.
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The...
The design of this riser clamp exploits the box shape as the best precondition for the economical use of material. The individual parts are bolted together without weldings via socket...
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a...

<< Prev