Lisega SE Single Cylinder Roller Bearing, Type 51 51 16 19

Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet
Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cylinder Roller Bearing, Type 51 - 51 16 19 - Lisega SE
Neven, Germany
Single Cylinder Roller Bearing, Type 51
51 16 19
Single Cylinder Roller Bearing, Type 51 51 16 19
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 51 16 19
Product Name Single Cylinder Roller Bearing, Type 51
Hanger Type Roller Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Clamp - P2043 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.62 inch (66.67 mm)
View Details
Rigid Strut Type 39 - 39 6. .4 - Lisega SE
Specs
Support Type Pipe Support
Material of Construction Carbon Steel
Features Shock Absorption
View Details