Lisega SE Cryogenic Clamp Base, Type 56 56 81 ..

Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet
Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Clamp Base, Type 56 - 56 81 .. - Lisega SE
Neven, Germany
Cryogenic Clamp Base, Type 56
56 81 ..
Cryogenic Clamp Base, Type 56 56 81 ..
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 56 81 ..
Product Name Cryogenic Clamp Base, Type 56
Support Type Pipe Clamp; Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - 098N106 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 6.12 inch (155.57 mm)
View Details
Constant Hanger Type 11 - 11 D2 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details