Lisega SE Double Cylinder Roller Bearing, Type 53 53 35 ..

Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet
Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cylinder Roller Bearing, Type 53 - 53 35 .. - Lisega SE
Neven, Germany
Double Cylinder Roller Bearing, Type 53
53 35 ..
Double Cylinder Roller Bearing, Type 53 53 35 ..
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 53 35 ..
Product Name Double Cylinder Roller Bearing, Type 53
Hanger Type Roller Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Pipe Hanger - 451 0200EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Channel Conduit/Cable Clamp - PS 038N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.00 to 2.38 inch (50.80 to 60.32 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details