Lisega SE Cryogenic Clamp Base, Type 56 56 91 ..

Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet
Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Clamp Base, Type 56 - 56 91 .. - Lisega SE
Neven, Germany
Cryogenic Clamp Base, Type 56
56 91 ..
Cryogenic Clamp Base, Type 56 56 91 ..
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 56 91 ..
Product Name Cryogenic Clamp Base, Type 56
Support Type Pipe Clamp; Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit Hanger - H50WB - Producto Electric Corp.
Producto Electric Corp.
Specs
Hanger Type Band Hanger
Support Type Conduit Hanger
Material of Construction STEEL
View Details
Pipe Hanger - 453 0150PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Pipe Strap - P2558-60 GR - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 6.00 inch (152.40 mm)
View Details