Lisega SE Constant Hanger Trapeze Type 79 79 44 25

Description
Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant hanger is decisive for the favorable long-term behaviour of the components concerned. Lisega constant hangers compensate for vertical movement caused by thermal expansion. Via constant hangers, the respective piping loads are constantly absorbed and transferred with no significant deviation over the whole range of movement.
Datasheet
Description
Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant hanger is decisive for the favorable long-term behaviour of the components concerned. Lisega constant hangers compensate for vertical movement caused by thermal expansion. Via constant hangers, the respective piping loads are constantly absorbed and transferred with no significant deviation over the whole range of movement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Hanger Trapeze Type 79 - 79 44 25 - Lisega SE
Neven, Germany
Constant Hanger Trapeze Type 79
79 44 25
Constant Hanger Trapeze Type 79 79 44 25
Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant hanger is decisive for the favorable long-term behaviour of the components concerned. Lisega constant hangers compensate for vertical movement caused by thermal expansion. Via constant hangers, the respective piping loads are constantly absorbed and transferred with no significant deviation over the whole range of movement.

Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while maintaining constancy, i.e., without any considerable deviations. The functional precision of a constant hanger is decisive for the favorable long-term behaviour of the components concerned.

Lisega constant hangers compensate for vertical movement caused by thermal expansion. Via constant hangers, the respective piping loads are constantly absorbed and transferred with no significant deviation over the whole range of movement.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 79 44 25
Product Name Constant Hanger Trapeze Type 79
Hanger Type Spring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - PS 024N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Spring Hanger Type 22 - 22 31 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 53955 lbs (? to 24469 kg)
View Details