Lisega SE Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Constant hangers are used for piping and related components where higher levels of vertical travel occur. Their job is to transfer the working load over the whole travel area while... | |
| Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs... | |
| Horizontal clamps can be used as construction components or hanger clamps in cold piping systems. For larger pipe diameters, the load range is limited. | |
| Shock absorbers are usually employed to protect thermal systems against sudden shocks. LISEGA shock absorbers do not restrict gradual thermal expansion. When subjected to sudden movements, which exceed designated velocity... | |
| The design of this riser clamp exploits the box shape as the best precondition for the economical use of material. The individual parts are bolted together without weldings via socket... | |
| To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a... | |
| Type 40 serves mainly to secure piping of max. 175F degrees temperature to secondary steel structures. | |
| With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. |
| Next >> |