Lisega SE Double Cylinder Roller Bearing, Type 53 53 08 ..

Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet
Description
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cylinder Roller Bearing, Type 53 - 53 08 .. - Lisega SE
Neven, Germany
Double Cylinder Roller Bearing, Type 53
53 08 ..
Double Cylinder Roller Bearing, Type 53 53 08 ..
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 53 08 ..
Product Name Double Cylinder Roller Bearing, Type 53
Hanger Type Roller Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - 024M028 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Angulating Constant Support Type 16 - 16 33 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details