Lisega SE Spring Hanger Trapeze Type 79 79 D. 29

Description
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).
Datasheet
Description
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Hanger Trapeze Type 79 - 79 D. 29 - Lisega SE
Neven, Germany
Spring Hanger Trapeze Type 79
79 D. 29
Spring Hanger Trapeze Type 79 79 D. 29
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).

To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 79 D. 29
Product Name Spring Hanger Trapeze Type 79
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Pipe Hanger - 450 2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 4800 lbs (2177 kg)
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details