Lisega SE Horizontal Pipe Stanchion, Type 58 58 32 ..

Description
For use with small pipe loads and temperatures below 175F degrees.
Datasheet
Description
For use with small pipe loads and temperatures below 175F degrees.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Pipe Stanchion, Type 58 - 58 32 .. - Lisega SE
Neven, Germany
Horizontal Pipe Stanchion, Type 58
58 32 ..
Horizontal Pipe Stanchion, Type 58 58 32 ..
For use with small pipe loads and temperatures below 175F degrees.

For use with small pipe loads and temperatures below 175F degrees.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 58 32 ..
Product Name Horizontal Pipe Stanchion, Type 58
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - PS 064N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 3.50 to 4.00 inch (88.90 to 101.60 mm)
View Details
Horizontal Clamp Type 44 - 44 81 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details