JORC Industrial LLC EAD Timer Controlled Condensate Drain 2322

Description
The EAD has been designed for general-purpose applications. It is a mass produced, no options drain, though still incorporating the flexibility to be widely applied and has quality benefits over competitor products such as a large discharge orifice and FPM seals for systems where synthetic lubricants are used. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- H-grade Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice 4mm Mounting in any position- Yes Bright lights for clearer indication of operating status.
Description
The EAD has been designed for general-purpose applications. It is a mass produced, no options drain, though still incorporating the flexibility to be widely applied and has quality benefits over competitor products such as a large discharge orifice and FPM seals for systems where synthetic lubricants are used. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- H-grade Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice 4mm Mounting in any position- Yes Bright lights for clearer indication of operating status.

Suppliers

Company
Product
Description
Supplier Links
EAD Timer Controlled Condensate Drain - 2322 - JORC Industrial LLC
New Castle, DE, USA
EAD Timer Controlled Condensate Drain
2322
EAD Timer Controlled Condensate Drain 2322
The EAD has been designed for general-purpose applications. It is a mass produced, no options drain, though still incorporating the flexibility to be widely applied and has quality benefits over competitor products such as a large discharge orifice and FPM seals for systems where synthetic lubricants are used. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- H-grade Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice 4mm Mounting in any position- Yes Bright lights for clearer indication of operating status.

The EAD has been designed for general-purpose applications. It is a mass produced, no options drain, though still incorporating the flexibility to be widely applied and has quality benefits over competitor products such as a large discharge orifice and FPM seals for systems where synthetic lubricants are used.

  • Timer Manual TEST switch- Yes, micro switch
  • Timer Environmental Protection- IP 65, NEMA 4 when installed
  • Valve Insulation- H-grade
  • Valve Environmental Protection- IP 65 (NEMA 4)
  • Valve Body- Forged brass, orifice 4mm
  • Mounting in any position- Yes
  • Bright lights for clearer indication of operating status.
Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Drains and Drain Systems
Product Number 2322
Product Name EAD Timer Controlled Condensate Drain
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Trench Drain - SDCTR-Q42105-434C-XXM2 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 3.0 inch (76.2 mm)
View Details