JORC Industrial LLC Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly 5553

Description
The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the compressed air system enabling easy and safe maintenance work to be carried out. The COMBO-D-LUX reduces installation time, and eliminates various other components. Key Features: •Digital programming up to 99 hours •Easy digital programming luxury •Large/high discharge capacity •Program count-down visibility •Integrated ball valve and mesh strainer •Operating presure 0 to 230 psi •Large (4.0 mm) valve orifice •Stainless steel inner moving valve parts •Easy and quick valve servicing •Test feature •Suitable for all types of compressed air systems •Easy maintenance
Description
The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the compressed air system enabling easy and safe maintenance work to be carried out. The COMBO-D-LUX reduces installation time, and eliminates various other components. Key Features: •Digital programming up to 99 hours •Easy digital programming luxury •Large/high discharge capacity •Program count-down visibility •Integrated ball valve and mesh strainer •Operating presure 0 to 230 psi •Large (4.0 mm) valve orifice •Stainless steel inner moving valve parts •Easy and quick valve servicing •Test feature •Suitable for all types of compressed air systems •Easy maintenance

Suppliers

Company
Product
Description
Supplier Links
Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly - 5553 - JORC Industrial LLC
New Castle, DE, USA
Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly
5553
Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly 5553
The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the compressed air system enabling easy and safe maintenance work to be carried out. The COMBO-D-LUX reduces installation time, and eliminates various other components. Key Features: •Digital programming up to 99 hours •Easy digital programming luxury •Large/high discharge capacity •Program count-down visibility •Integrated ball valve and mesh strainer •Operating presure 0 to 230 psi •Large (4.0 mm) valve orifice •Stainless steel inner moving valve parts •Easy and quick valve servicing •Test feature •Suitable for all types of compressed air systems •Easy maintenance

The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the compressed air system enabling easy and safe maintenance work to be carried out. The COMBO-D-LUX reduces installation time, and eliminates various other components.
Key Features:
•Digital programming up to 99 hours
•Easy digital programming luxury
•Large/high discharge capacity
•Program count-down visibility
•Integrated ball valve and mesh strainer
•Operating presure 0 to 230 psi
•Large (4.0 mm) valve orifice
•Stainless steel inner moving valve parts
•Easy and quick valve servicing
•Test feature
•Suitable for all types of compressed air systems
•Easy maintenance

Supplier's Site
Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly - 5553 - JORC Industrial LLC
New Castle, DE, USA
Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly
5553
Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly 5553
The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the compressed air system enabling easy and safe maintenance work to be carried out. The COMBO-D-LUX reduces installation time, and eliminates various other components. Key Features: •Digital programming up to 99 hours •Easy digital programming luxury •Large/high discharge capacity •Program count-down visibility •Integrated ball valve and mesh strainer •Operating presure 0 to 230 psi •Large (4.0 mm) valve orifice •Stainless steel inner moving valve parts •Easy and quick valve servicing •Test feature •Suitable for all types of compressed air systems •Easy maintenance

The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the compressed air system enabling easy and safe maintenance work to be carried out. The COMBO-D-LUX reduces installation time, and eliminates various other components.
Key Features:
•Digital programming up to 99 hours
•Easy digital programming luxury
•Large/high discharge capacity
•Program count-down visibility
•Integrated ball valve and mesh strainer
•Operating presure 0 to 230 psi
•Large (4.0 mm) valve orifice
•Stainless steel inner moving valve parts
•Easy and quick valve servicing
•Test feature
•Suitable for all types of compressed air systems
•Easy maintenance

Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Drains and Drain Systems
Product Number 5553
Product Name Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Trench Drain - SDCTR-Q42105-444E-XXH2 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 4.0 inch (102 mm)
View Details