JORC Industrial LLC TEC-55 Multi-Point/Centrally Controlled Drain System 5001

Description
A typical compressor installation has a compressor, aftercooler, dryer, filter(s) and a receiver (airtank). One unit, the TEC-55, electronically controls all draining points. This multi-voltage sequential controller can drain up to four outlets. The individual cycle requirements, as well as the overall time cycle, can be adjusted according to your specific requirements. The TEC-55 offers a range of valves specifically designed for filters, general purpose, high pressure or stainless steel. Number of Outlets - 4 Load Capacity - 2A, 80 W per drain Interval Time - 0.5 - 10 seconds adjustable Total Cycle- 4.5 - 90 minutes adjustable Indicators- 6 LED's (only one LED active at any time) Output Connections- Cords with DIN43650A connectors Main Connections- Cord Housing- ABS, fire resistant
Description
A typical compressor installation has a compressor, aftercooler, dryer, filter(s) and a receiver (airtank). One unit, the TEC-55, electronically controls all draining points. This multi-voltage sequential controller can drain up to four outlets. The individual cycle requirements, as well as the overall time cycle, can be adjusted according to your specific requirements. The TEC-55 offers a range of valves specifically designed for filters, general purpose, high pressure or stainless steel. Number of Outlets - 4 Load Capacity - 2A, 80 W per drain Interval Time - 0.5 - 10 seconds adjustable Total Cycle- 4.5 - 90 minutes adjustable Indicators- 6 LED's (only one LED active at any time) Output Connections- Cords with DIN43650A connectors Main Connections- Cord Housing- ABS, fire resistant

Suppliers

Company
Product
Description
Supplier Links
TEC-55 Multi-Point/Centrally Controlled Drain System - 5001 - JORC Industrial LLC
New Castle, DE, USA
TEC-55 Multi-Point/Centrally Controlled Drain System
5001
TEC-55 Multi-Point/Centrally Controlled Drain System 5001
A typical compressor installation has a compressor, aftercooler, dryer, filter(s) and a receiver (airtank). One unit, the TEC-55, electronically controls all draining points. This multi-voltage sequential controller can drain up to four outlets. The individual cycle requirements, as well as the overall time cycle, can be adjusted according to your specific requirements. The TEC-55 offers a range of valves specifically designed for filters, general purpose, high pressure or stainless steel. Number of Outlets - 4 Load Capacity - 2A, 80 W per drain Interval Time - 0.5 - 10 seconds adjustable Total Cycle- 4.5 - 90 minutes adjustable Indicators- 6 LED's (only one LED active at any time) Output Connections- Cords with DIN43650A connectors Main Connections- Cord Housing- ABS, fire resistant

A typical compressor installation has a compressor, aftercooler, dryer, filter(s) and a receiver (airtank). One unit, the TEC-55, electronically controls all draining points. This multi-voltage sequential controller can drain up to four outlets. The individual cycle requirements, as well as the overall time cycle, can be adjusted according to your specific requirements. The TEC-55 offers a range of valves specifically designed for filters, general purpose, high pressure or stainless steel.

  • Number of Outlets - 4
  • Load Capacity - 2A, 80 W per drain
  • Interval Time - 0.5 - 10 seconds adjustable
  • Total Cycle- 4.5 - 90 minutes adjustable
  • Indicators- 6 LED's (only one LED active at any time)
  • Output Connections- Cords with DIN43650A connectors
  • Main Connections- Cord
  • Housing- ABS, fire resistant
Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Drains and Drain Systems
Product Number 5001
Product Name TEC-55 Multi-Point/Centrally Controlled Drain System
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details