Hubbell Electrical Products Fire Alarm Station XAS-53

Description
BREAK GLASS TYPE 3 INCH L X 3-1/4 INCH D X 6-3/8 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION ALUMINUM ALLOY BODY MATERIAL EPOXY BODY FINISH 10 AMPERE CONTACT CURRENT RATING 600 V CONTACT VOLTAGE RATING SINGLE ACTION TYPE XAS MODEL
Datasheet
Description
BREAK GLASS TYPE 3 INCH L X 3-1/4 INCH D X 6-3/8 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION ALUMINUM ALLOY BODY MATERIAL EPOXY BODY FINISH 10 AMPERE CONTACT CURRENT RATING 600 V CONTACT VOLTAGE RATING SINGLE ACTION TYPE XAS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Station - XAS-53 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Fire Alarm Station
XAS-53
Fire Alarm Station XAS-53
BREAK GLASS TYPE 3 INCH L X 3-1/4 INCH D X 6-3/8 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION ALUMINUM ALLOY BODY MATERIAL EPOXY BODY FINISH 10 AMPERE CONTACT CURRENT RATING 600 V CONTACT VOLTAGE RATING SINGLE ACTION TYPE XAS MODEL
  • BREAK GLASS TYPE
  • 3 INCH L X 3-1/4 INCH D X 6-3/8 INCH H SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • UL, CSA APPROVAL
  • PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION
  • ALUMINUM ALLOY BODY MATERIAL
  • EPOXY BODY FINISH
  • 10 AMPERE CONTACT CURRENT RATING
  • 600 V CONTACT VOLTAGE RATING
  • SINGLE ACTION TYPE
  • XAS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XAS-53
Product Name Fire Alarm Station
Panel Type Fire Alarm
Unlock Full Specs
to access all available technical data

Similar Products

SILASpz - silaspz - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details
Aluminum Box With Hinged Door - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 23.62 inch (150 to 600 mm)
Width 5.91 to 15.75 inch (150 to 400 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details