Hubbell Electrical Products Fire Alarm Station XAL-53

Description
PULL RING TYPE 3 INCH L X 4-1/2 INCH D X 6-3/8 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION ALUMINUM ALLOY BODY MATERIAL EPOXY BODY FINISH 10 AMPERE CONTACT CURRENT RATING 600 V CONTACT VOLTAGE RATING SINGLE ACTION TYPE XAL MODEL
Datasheet
Description
PULL RING TYPE 3 INCH L X 4-1/2 INCH D X 6-3/8 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION ALUMINUM ALLOY BODY MATERIAL EPOXY BODY FINISH 10 AMPERE CONTACT CURRENT RATING 600 V CONTACT VOLTAGE RATING SINGLE ACTION TYPE XAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Station - XAL-53 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Fire Alarm Station
XAL-53
Fire Alarm Station XAL-53
PULL RING TYPE 3 INCH L X 4-1/2 INCH D X 6-3/8 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION ALUMINUM ALLOY BODY MATERIAL EPOXY BODY FINISH 10 AMPERE CONTACT CURRENT RATING 600 V CONTACT VOLTAGE RATING SINGLE ACTION TYPE XAL MODEL
  • PULL RING TYPE
  • 3 INCH L X 4-1/2 INCH D X 6-3/8 INCH H SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • UL, CSA APPROVAL
  • PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION
  • ALUMINUM ALLOY BODY MATERIAL
  • EPOXY BODY FINISH
  • 10 AMPERE CONTACT CURRENT RATING
  • 600 V CONTACT VOLTAGE RATING
  • SINGLE ACTION TYPE
  • XAL MODEL
Supplier's Site Datasheet
Fire Alarm - 42833822 - Radwell International
Willingboro, NJ, United States
Fire Alarm
42833822
Fire Alarm 42833822
FIRE ALARM PULL STATION, EXPLOSION PROOF,6AMP,120VAC. FREE 2 YEAR RADWELL WARRANTY

FIRE ALARM PULL STATION, EXPLOSION PROOF,6AMP,120VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Electrical Products Radwell International
Product Category Control Panels Control Panels
Product Number XAL-53 42833822
Product Name Fire Alarm Station Fire Alarm
Panel Type Fire Alarm Fire Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Open / Close Select Switch Control Panel - Model SSOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details