Hubbell Electrical Products Fire Alarm Station XAL-458

Description
PULL RING TYPE 3 INCH L X 6-3/8 INCH H X 5-9/16 INCH D SIZE 2NO 2NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION 10 AMPERE CONTACT CURRENT RATING 600 V CONTACT VOLTAGE RATING FINISH EPOXY MATERIAL ALUMINUM ALLOY
Datasheet
Description
PULL RING TYPE 3 INCH L X 6-3/8 INCH H X 5-9/16 INCH D SIZE 2NO 2NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION 10 AMPERE CONTACT CURRENT RATING 600 V CONTACT VOLTAGE RATING FINISH EPOXY MATERIAL ALUMINUM ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Station - XAL-458 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Fire Alarm Station
XAL-458
Fire Alarm Station XAL-458
PULL RING TYPE 3 INCH L X 6-3/8 INCH H X 5-9/16 INCH D SIZE 2NO 2NC CONTACT CONFIGURATION UL, CSA APPROVAL PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION 10 AMPERE CONTACT CURRENT RATING 600 V CONTACT VOLTAGE RATING FINISH EPOXY MATERIAL ALUMINUM ALLOY
  • PULL RING TYPE
  • 3 INCH L X 6-3/8 INCH H X 5-9/16 INCH D SIZE
  • 2NO 2NC CONTACT CONFIGURATION
  • UL, CSA APPROVAL
  • PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT APPLICATION
  • 10 AMPERE CONTACT CURRENT RATING
  • 600 V CONTACT VOLTAGE RATING
  • FINISH EPOXY
  • MATERIAL ALUMINUM ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XAL-458
Product Name Fire Alarm Station
Panel Type Fire Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Project Box - T Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.97 to 5.91 inch (50 to 150 mm)
Width 3.15 to 9.84 inch (80 to 250 mm)
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Fire Alarm - 41749104 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Panel Type Fire Alarm
View Details