IMI’s new BasicLift™ Magnet is a powerful, no frills permanent ceramic lift magnet perfect for basic, flat steel lifting applications. Featuring a lightweight and durable Stainless Steel design, the BasicLift has a full width cam to release the magnet from the steel surface and a tall lift lug for easy use with crane hooks and slings.
The BasicLift offers a good value for your dollar with strong lifting capacity and basic lifting features.
Full width cam release
Large lift lug
Lightweight Design
Durable Stainless Steel Casing
Heat resistant up to 300°F (148°C)
2:1 Design Factor
Made In USA (USA M.A.D.E.™)
IMI’s new BasicLift™ Magnet is a powerful, no frills permanent ceramic lift magnet perfect for basic, flat steel lifting applications. Featuring a lightweight and durable Stainless Steel design, the BasicLift has a full width cam to release the magnet from the steel surface and a tall lift lug for easy use with crane hooks and slings.
The BasicLift offers a good value for your dollar with strong lifting capacity and basic lifting features.
- Full width cam release
- Large lift lug
- Lightweight Design
- Durable Stainless Steel Casing
- Heat resistant up to 300°F (148°C)
- 2:1 Design Factor
- Made In USA (USA M.A.D.E.™)