Bluestar Silicones USA Corp. Datasheets for Elastomers and Rubber Compounds
Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Elastomers and Rubber Compounds: Learn more
| Product Name | Notes |
|---|---|
| "Elastomer - RTV 2 - polyaddition heat curing - High optical clarity Solventless, Very low viscosity, Quick curing, Long potlife, Good thermal resistance, Excellent dielectric performances " Properties Viscosity 4000... | |
| 20 durometer, designed for use in special effects applications, skin contact grade Properties Viscosity 50000 Hardness Sha 25 Description Bluesil V-1022 is a medium hardness, self-bonding, room temperature curing silicone... | |
| 25 Shore A, two component condensation cure moldmaking silicone Properties Viscosity 45000 Hardness Sha 25 Description Bluesil V-1065 is a high strength, two-component, tin catalyzed, room temperature cure silicone rubber. | |
| 40 Shore A, two component condensation cure moldmaking silicone Properties Viscosity 70000 Hardness Sha 25 Description Bluesil V-1067 is a high performance, two component, tin catalyzed, room temperature cure silicone... | |
| 60 Shore A Two-Component, Addition Cure, moldmaking silicone Properties Viscosity 100000 Hardness Sha 60 Description BLUESIL V-240 is a two component, addition cure, room temperature or heat accelerated cure silicone... | |
| Properties Viscosity 10000 Hardness Sha 25 Description Bluesil V-330 is a two component, addition cure, room temperature or heat accelerated cure silicone rubber compound. It is designed as a variable... | |
| Properties Viscosity 25000 Hardness Sha 47 Description Bluesil V-340 is a two component, addition reaction, room temperature or heat accelerated cure silicone rubber compound. It is designed as a variable... | |
| Properties Viscosity 35000 Hardness Sha 13 Description Bluesil V-1068 is a translucent, high strength, two component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 14 Durometer... | |
| Accelerator for platinum cure, polyaddition silicone moldmaking compounds Properties Viscosity 19000 Hardness Sha 19 Description Bluesil RTV-573 is a low viscosity liquid silicone product which, after the addition of a... | |
| BLUESIL RTV 3040 DUR A&B 1:1 is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat (max. 150 °C). | |
| Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound Properties Viscosity 6000 Hardness Sha 30 Description BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber... | |
| Elastomer - RTV 1 - Acetic curing - Black, White, Translucent Non flowing - Adhesive - Quick curing and high Mechanical performances High thermal and Chemical resistance Properties Hardness Sha... | |
| Elastomer - RTV 1 - Acetic curing - off-white Flowable, adhesive and good mechanical properties Quick curing and Dielectric properties Properties Viscosity 250000 Hardness Sha 37 Description Bonding in the... | |
| Elastomer - RTV 1 - Acetic curing - Red Flowable, adhesive and thermal resistance Properties Viscosity 250000 Hardness Sha 47 Description Engine sealing in automotive after sales service General maintenance... | |
| Elastomer - RTV 1 - Acetic curing - Translucent Flowable, Mechanical properties and thermal resistance Chemical Resistance Properties Viscosity 140000 Hardness Sha 26 Description Potting and insulation of electronic sensors... | |
| Elastomer - RTV 1 - Alcoxy curing - Black, White, Grey Non flowing, primerless adhesion on multiple substrates High Mechanical Performances and Non Corrosive Properties Hardness Sha 34 Description Bonding... | |
| Elastomer - RTV 1 - Alcoxy curing - Translucent, White Non flowing, primerless adhesion on multiple substrates Quick curing - High elongation and non corrosive Properties Hardness Sha 15 Description... | |
| Elastomer - RTV 1 - Oxime curing - White Non flowing, High Extrusion Rate Multi Purpose Properties Hardness Sha 25 Description Bonding / Sealing in the Aeronautics industry Elastic Bonding... | |
| Elastomer - RTV 2 - polyaddition heat curing - Black Solventless, Very low viscosity, Quick curing, Long potlife, Excellent dielectric performances, High thermal and Fire resistance (UL 94 V0) Properties... | |
| fast cure, 20 durometer, designed for use in special effects applications, skin contact grade Properties Viscosity 35000 Hardness Sha 14 Description Bluesil V-1062 is a high strength, two-component, tin catalyzed,... | |
| medium hardness, two component, addition cure, moldmaking silicone Properties Viscosity 25000 Hardness Sha 47 Description Rhodorsil® V-340 is a two component, addition reaction, room temperature or heat accelerated cure silicone... | |
| Potting, encapsulant elastomer Properties Viscosity 3500 Hardness Sha 48 Description a quick curing two-component silicone elastomer which cures at room temperature, cure can be acceleration by the application of heat. | |
| RTV-2 for protective potting, coating and encapsulation Properties Viscosity 150000 Hardness Sha 60 Description RTV Elastomer - Two components addition cure for encapsulation/protec tion of electronical systems and production of... | |
| RTV-2 silicone elastomer which cures at room temperature by a polyaddition reaction (10:1 ratio). This reaction can be accelerated by heat. Properties Viscosity 28000 Hardness Sha 32 Description This product... | |
| RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description... | |
| SILBIONE® RTV 4404 A/B is a biocompatible Elastomer for Orthopaedic devices Properties Viscosity 1900 Hardness Sha 4 Description SILBIONE® RTV 4404 A/B is a two component silicone elastomer that crosslinks... | |
| SILBIONE® RTV 4420 A/B is a two components silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat. Properties Viscosity 6000 Hardness Sha... | |
| SILBIONE® RTV 4528 A/B is a biocompatible elastomer for orthopaedic devices Properties Viscosity 4000 Description SILBIONE® RTV 4528 A/B is a two component silicone elastomer which cures at room temperature... | |
| Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as... | |
| Silicone resin for Electrical Insulation Properties Viscosity 180 Description Silicone varnish in aromatic solvant for protection of electrical equipments such as printed circuits and electronic assemblies Can be used without... | |
| Translucent, 10 Shore A two component condensation cure moldmaking silicone Properties Viscosity 30000 Hardness Sha 9 Description Bluesil V-1082 is a translucent, high strength, two component, tin catalyzed, room temperature... | |
| two component, addition cure, heat curing silicone rubber compound Properties Viscosity 100000 Hardness Sha 67 Description Bluesil V-249 is a two component, addition cure, heat curing silicone rubber compound. It... | |
| two component, condensation cure silicone moldmaking rubber Properties Viscosity 30000 Hardness Sha 25 Description Bluesil RTV-3625 is a low viscosity, 25 Durometer (Shore A), two component, tin catalyzed, room temperature... | |
| two component, medium hardness, high strength, addition cure, silicone moldmakling rubber Properties Viscosity 1500 Hardness Sha 45 Description Bluesil Thixotropic Additive 22646 is a unique liquid additive that can be... | |
| Two-Component, addition cure silicone moldmaking rubber Properties Viscosity 12000 Hardness Sha 30 Description Bluesil RTV-1556 is a two component, high strength, addition cure, room temperature or heat vulcanized silicone rubber... | |
| Two-Component, Condensation (Tin) Catalyzed, Room Temperature Cure Silicone Molding Rubber 25 Shore A Properties Viscosity 50000 Hardness Sha 25 Description Bluesil GP-25 is a general purpose, 25DSA, two component, tin... |