Translucent, 10 Shore A two component condensation cure moldmaking silicone
Properties
Description
Bluesil V-1082 is a translucent, high strength, two component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 10 Shore A, medium viscosity material providing excellent cured rubber properties, long library life, and accurate detail reproduction. Bluesil V-1082 is the most flexible and softest rubber in the Bluestar Silicones moldmaking product line. Bluesil V-1082 may be easily pigmented which makes it ideal for robotic or animatronic skins, prosthetics and props for theme parks and the film industry.
| Bluestar Silicones USA Corp. | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | Bluesil V-1082 |
| Product Name | Translucent, 10 Shore A Two Component Condensation Cure Moldmaking Silicone |
| Type | Elastomer |
| Form / Shape | Liquid |
| Chemical System | Silicone |
| Filler | Unfilled |
| Industry | Tooling; Film Industry |