Bluestar Silicones USA Corp. Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is... | |
| Bluesil Oils 47 are polydimethylsiloxane oils and are a major categoryof silicones sold by Bluestar Silicones.They are constituted of linear molecular chains of varying lengths whosegroups comprise alternating silicon and... | |
| Light Grade Lithium Soap Thickened Dimethyl Silicone Grease Properties Viscosity 71000 Description Bluesil V-769 is a light grade, dimethyl silicone grease thickened with a lithium soap. It is designed as... | |
| Low Temperature, Fluid Grade Lithium Soap thickened Grease Properties Viscosity 71000 Description Bluesil V-761F is a fluid grade grease based on a phenyl-containing, low temperature silicone fluid which is thickened... | |
| medium grade silicone grease, designed as an O-Ring lubricant Description Bluesil V-755 is a medium grade silicone grease, thickened with a lithium soap. It is specifically designed as an O-Ring... | |
| Metal Oxide Thickened Dimethyl Silicone Compound Description Bluesil V-740 is a metal oxide thickened dimethyl silicone compound. It is a white, heavy paste used for heat dissipation applications where high... | |
| Metal Oxide Thickened Methylalkyl Silicone Compound Description Bluesil V-742 is a metal oxide thickened methylalkyl silicone compound. It offers higher thermal conductivity than other similar compounds based on dimethyl silicones. | |
| methyl phenyl silicone fluid, lubricating applications requiring extreme low temperature Properties Viscosity 50000 Hardness Sha 25 Description Bluesil Grease 33P is a methyl phenyl silicone fluid, thickened with lithium soap. | |
| Silicone Bladder Release Coating - Single Release Properties Viscosity 1550 Description a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. | |
| Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used... | |
| Soft Dielectric Compound Lubricant/Sealant Description Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber... |