Bluestar Silicones USA Corp. Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| black, two component, low density Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 56 Description Bluesil V-622 is a black, two component addition cure, flowable silicone aerospace sealant. It is... | |
| Stiff, Tacky Dielectric Compound Lubricant and Sealant Description Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. | |
| Two-Component, Flowable Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 58 Description Bluesil V-695 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for,... |