Bluestar Silicones USA Corp. Datasheets for Encapsulants and Potting Compounds
Encapsulants and potting compounds are resins or adhesives that are used to encapsulate circuit boards and semiconductors, fill containers of electronic components, and infiltrate electrical coils. They provide environmental protection, electrical insulation and other specialized characteristics.
Encapsulants and Potting Compounds: Learn more
| Product Name | Notes |
|---|---|
| Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound Properties Viscosity 6000 Hardness Sha 30 Description BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber... | |
| Potting, encapsulant elastomer Properties Viscosity 3500 Hardness Sha 48 Description a quick curing two-component silicone elastomer which cures at room temperature, cure can be acceleration by the application of heat. | |
| RTV-2 for protective potting, coating and encapsulation Properties Viscosity 150000 Hardness Sha 60 Description RTV Elastomer - Two components addition cure for encapsulation/protec tion of electronical systems and production of... | |
| Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as... | |
| Two-Component, Medium Viscosity, Addition Cure, Potting/Encapsulatin g Silicone Compound Properties Viscosity 44000 Hardness Sha 29 Description Bluesil V-217 is a clear, two component, medium viscosity, addition cure silicone compound. It... |