Bluestar Silicones USA Corp. Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is... | |
| Light Grade Lithium Soap Thickened Dimethyl Silicone Grease Properties Viscosity 71000 Description Bluesil V-769 is a light grade, dimethyl silicone grease thickened with a lithium soap. It is designed as... | |
| Low Temperature, Fluid Grade Lithium Soap thickened Grease Properties Viscosity 71000 Description Bluesil V-761F is a fluid grade grease based on a phenyl-containing, low temperature silicone fluid which is thickened... | |
| medium grade silicone grease, designed as an O-Ring lubricant Description Bluesil V-755 is a medium grade silicone grease, thickened with a lithium soap. It is specifically designed as an O-Ring... | |
| methyl phenyl silicone fluid, lubricating applications requiring extreme low temperature Properties Viscosity 50000 Hardness Sha 25 Description Bluesil Grease 33P is a methyl phenyl silicone fluid, thickened with lithium soap. | |
| Soft Dielectric Compound Lubricant/Sealant Description Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber... |